Weidmuller Pin Header, 16 Position, 5.08Mm; Gender Weidmuller 1776502001

Description
PIN HEADER, 16 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 16 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16 Position, 5.08Mm; Gender Weidmuller - 55H2581 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16 Position, 5.08Mm; Gender Weidmuller
55H2581
Pin Header, 16 Position, 5.08Mm; Gender Weidmuller 55H2581
PIN HEADER, 16 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 16 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H2581
Product Name Pin Header, 16 Position, 5.08Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details