Weidmuller Pin Header, 5Pos, 5.08Mm; Connector Mounting Weidmuller 1776392001

Description
PIN HEADER, 5POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No; No. of Contacts:5 RoHS Compliant: No
Datasheet
Description
PIN HEADER, 5POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No; No. of Contacts:5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 5Pos, 5.08Mm; Connector Mounting Weidmuller - 34C6932 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5Pos, 5.08Mm; Connector Mounting Weidmuller
34C6932
Pin Header, 5Pos, 5.08Mm; Connector Mounting Weidmuller 34C6932
PIN HEADER, 5POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No; No. of Contacts:5 RoHS Compliant: No

PIN HEADER, 5POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No; No. of Contacts:5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6932
Product Name Pin Header, 5Pos, 5.08Mm; Connector Mounting Weidmuller
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details