PIN HEADER, 4POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34C6931 |
| Product Name | Pin Header, 4Pos, 5.08Mm; Connector Mounting Weidmuller |
| Mounting | PCB |