Weidmuller Pin Header, 16 Position, 5.08Mm; Gender Weidmuller 1775742001

Description
PIN HEADER, 16 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 16 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16 Position, 5.08Mm; Gender Weidmuller - 55H2575 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16 Position, 5.08Mm; Gender Weidmuller
55H2575
Pin Header, 16 Position, 5.08Mm; Gender Weidmuller 55H2575
PIN HEADER, 16 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 16 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H2575
Product Name Pin Header, 16 Position, 5.08Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details