"6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
PIN HEADER, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1614-ND | 55H2571 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 6 Position, 5.08Mm; Gender Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | PCB Mount |
| Current Rating | 27.5 amps | 15.0 amps |