Weidmuller Pin Header, 2 Position, 5.08Mm; Connector Systems Weidmuller 1775522001

Description
PIN HEADER, 2 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SL-SMT Series; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SL-SMT Series; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 5.08Mm; Connector Systems Weidmuller - 58H3245 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 5.08Mm; Connector Systems Weidmuller
58H3245
Pin Header, 2 Position, 5.08Mm; Connector Systems Weidmuller 58H3245
PIN HEADER, 2 POSITION, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SL-SMT Series; Contact Material:CopperRoHS Compliant: Yes

PIN HEADER, 2 POSITION, 5.08MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SL-SMT Series; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58H3245
Product Name Pin Header, 2 Position, 5.08Mm; Connector Systems Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers