Weidmuller Terminal Blocks - Din Rail, Channel 1775510000

Description
CONN TERM BLK GROUND 16-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 16-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3776-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3776-ND
Terminal Blocks - Din Rail, Channel 281-3776-ND
CONN TERM BLK GROUND 16-30AWG

CONN TERM BLK GROUND 16-30AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 16Awg; No. Of Positions Weidmuller - 32M7221 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 16Awg; No. Of Positions Weidmuller
32M7221
Din Rail Terminal Block, 2Pos, 16Awg; No. Of Positions Weidmuller 32M7221
DIN RAIL TERMINAL BLOCK, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 16AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3776-ND 32M7221
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 16Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Through terminal block - 2002-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers