Weidmuller Terminal Blocks - Din Rail, Channel 1775480000

Description
CONN TERM BLK FEED THRU 16-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 16-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3678-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3678-ND
Terminal Blocks - Din Rail, Channel 281-3678-ND
CONN TERM BLK FEED THRU 16-30AWG

CONN TERM BLK FEED THRU 16-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 4895565 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4895565
DIN Rail Terminal Blocks 4895565
Weidmüller 1775480000 DIN Rail Terminal

Weidmüller 1775480000 DIN Rail Terminal

Supplier's Site
Terminal Block, Din Rail, 2 Position, 28-16Awg; No. Of Positions Weidmuller - 32M7220 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 28-16Awg; No. Of Positions Weidmuller
32M7220
Terminal Block, Din Rail, 2 Position, 28-16Awg; No. Of Positions Weidmuller 32M7220
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-16AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-16AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3678-ND 4895565 32M7220
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 28-16Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 16 to 30 AWG 16 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2447 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers