Weidmuller Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller 1775312001

Description
TERMINAL BLOCK, HEADER, 10 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller - 55H2565 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller
55H2565
Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller 55H2565
TERMINAL BLOCK, HEADER, 10 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2565
Product Name Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Headers & Wire Housings - B5743-226-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details