Weidmuller Pin Header, 8Pos, 5.08Mm; Connector Mounting Weidmuller 1775292001

Description
PIN HEADER, 8POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:8 RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 8POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 8Pos, 5.08Mm; Connector Mounting Weidmuller - 34C6908 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8Pos, 5.08Mm; Connector Mounting Weidmuller
34C6908
Pin Header, 8Pos, 5.08Mm; Connector Mounting Weidmuller 34C6908
PIN HEADER, 8POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:8 RoHS Compliant: Yes

PIN HEADER, 8POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6908
Product Name Pin Header, 8Pos, 5.08Mm; Connector Mounting Weidmuller
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details