TERM BLOCK HDR 4POS 5.08MM
PIN HEADER, 4POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:4 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 4381-1775252001-ND | 34C6905 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 4Pos, 5.08Mm; Connector Mounting Weidmuller |
| Connector Type | Header Connector |