Weidmuller Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 1774982001

Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller - 55H2561 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
55H2561
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 55H2561
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2561
Product Name Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DDR4 SMT - 10151094-1311311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details