Weidmuller Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller 1774842001

Description
TERMINAL BLOCK, HEADER, 10 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller - 55H2558 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller
55H2558
Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller 55H2558
TERMINAL BLOCK, HEADER, 10 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2558
Product Name Terminal Block, Header, 10 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details