Weidmuller Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller 1774822001

Description
TERMINAL BLOCK, HEADER, 8 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller - 55H2557 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller
55H2557
Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller 55H2557
TERMINAL BLOCK, HEADER, 8 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Open End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2557
Product Name Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-MS12605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details