Weidmuller Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller 1774802001

Description
TERMINAL BLOCK, HEADER, 6 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller - 55H2556 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller
55H2556
Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller 55H2556
TERMINAL BLOCK, HEADER, 6 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2556
Product Name Terminal Block, Header, 6 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-216-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details