Weidmuller Terminal Block, Header, 3 Position, 1Row; Gender Weidmuller 1774772001

Description
TERMINAL BLOCK, HEADER, 3 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3 Position, 1Row; Gender Weidmuller - 55H2553 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3 Position, 1Row; Gender Weidmuller
55H2553
Terminal Block, Header, 3 Position, 1Row; Gender Weidmuller 55H2553
TERMINAL BLOCK, HEADER, 3 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2553
Product Name Terminal Block, Header, 3 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5740-220-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details