The Terminal Block, Pluggable, 24Pos, 14Awg from Weidmuller features a pitch spacing of 3.5 mm and is designed for PCB applications. It accommodates wire sizes ranging from AWG 28 to AWG 14, with a maximum conductor cross-section of 1.5 mm². The block supports a rated current of 12 A and a rated voltage of 320 V. It utilizes a clamping yoke connection method and is touch-safe according to DIN VDE standards. The product is constructed from PBT insulating material and has a temperature range for operation from -50 °C to 100 °C. It is RoHS compliant and suitable for various applications requiring reliable electrical connections.
BL 3.50/24/90F SN DKGN BX C
TERMINAL BLOCK, PLUGGABLE, 24POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:24Position
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1772980000 | 21M0086 |
| Product Name | BL 3.50/24/90F SN DKGN BX C | Terminal Block, Pluggable, 24Pos, 14Awg; Pitch Spacing Weidmuller |
| Voltage Rating | 320 volts |