Weidmuller Terminal Blocks - Din Rail, Channel 1772940000

Description
CONN TERM BLK ISOLATED 4-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK ISOLATED 4-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3777-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3777-ND
Terminal Blocks - Din Rail, Channel 281-3777-ND
CONN TERM BLK ISOLATED 4-14 AWG

CONN TERM BLK ISOLATED 4-14 AWG

Buy Now Datasheet
Din Rail Terminal Block, 1Pos, 4Awg; No. Of Positions Weidmuller - 61K8511 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 1Pos, 4Awg; No. Of Positions Weidmuller
61K8511
Din Rail Terminal Block, 1Pos, 4Awg; No. Of Positions Weidmuller 61K8511
DIN RAIL TERMINAL BLOCK, 1POS, 4AWG; No. of Positions:1Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Tension Clamp; Rated Current:76A; Rated Voltage:800V; No. of Levels:1RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 1POS, 4AWG; No. of Positions:1Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Tension Clamp; Rated Current:76A; Rated Voltage:800V; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3777-ND 61K8511
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 1Pos, 4Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 4 to 14 AWG 14 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HI-202-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers