Weidmuller Din Rail, Channel 1772060000

Description
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-3645-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3645-ND
Din Rail, Channel 281-3645-ND
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG

Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Feed Through Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 800V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Package: Bulk
Product Status: Active
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 24 A
Voltage - IEC: 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3645-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products