CONN TERM BLK FEED THRU 8-22 AWG
TERMINAL BLOCK, FUSE, 3 POSITION, 22-8AWG; No. of Positions:3Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3248-ND | 8263035 | 98H2139 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Fuse, 3 Position, 22-8Awg; No. Of Positions Weidmuller |
| Termination Options | Spring Clamp | Clamp | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | ||
| North American | 8 to 22 AWG | 8 AWG | 22 to 8 AWG |