Weidmuller Terminal Blocks - Din Rail, Channel 1771360000

Description
CONN TERM BLK GROUND 8-22 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 8-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3666-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3666-ND
Terminal Blocks - Din Rail, Channel 281-3666-ND
CONN TERM BLK GROUND 8-22 AWG

CONN TERM BLK GROUND 8-22 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 8Awg; No. Of Positions Weidmuller - 98H2137 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 8Awg; No. Of Positions Weidmuller
98H2137
Terminal Block, Din Rail, 3Pos, 8Awg; No. Of Positions Weidmuller 98H2137
TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3666-ND 98H2137
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.111 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers