Weidmuller Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller 1771130000

Description
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller - 34C6893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller
34C6893
Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller 34C6893
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: No

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 34C6893
Product Name Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller
North American 22 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATC-380-5-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Connection Products - 1492-IFM20F-FS120-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details