Weidmuller Terminal Block Pluggable, 3 Position, 22-20Awg; Pitch Spacing Weidmuller 1771100000

Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3 Position, 22-20Awg; Pitch Spacing Weidmuller - 34C6890 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 22-20Awg; Pitch Spacing Weidmuller
34C6890
Terminal Block Pluggable, 3 Position, 22-20Awg; Pitch Spacing Weidmuller 34C6890
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: No

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 34C6890
Product Name Terminal Block Pluggable, 3 Position, 22-20Awg; Pitch Spacing Weidmuller
North American 22 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115B-6-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Terminal Blk/Strip Wiring Dev - 333573 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details