Weidmuller Terminal Block Pluggable, 3Pos, 22-10Awg; Product Range Weidmuller 1770950000

Description
TERMINAL BLOCK PLUGGABLE, 3POS, 22-10AWG; Product Range:BLIDC 3.5 SN Series; No. of Contacts:3Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 3POS, 22-10AWG; Product Range:BLIDC 3.5 SN Series; No. of Contacts:3Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3Pos, 22-10Awg; Product Range Weidmuller - 34C6883 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3Pos, 22-10Awg; Product Range Weidmuller
34C6883
Terminal Block Pluggable, 3Pos, 22-10Awg; Product Range Weidmuller 34C6883
TERMINAL BLOCK PLUGGABLE, 3POS, 22-10AWG; Product Range:BLIDC 3.5 SN Series; No. of Contacts:3Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3POS, 22-10AWG; Product Range:BLIDC 3.5 SN Series; No. of Contacts:3Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6883
Product Name Terminal Block Pluggable, 3Pos, 22-10Awg; Product Range Weidmuller
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details