Weidmuller Headers, Plugs and Sockets 1770940000

Description
"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1702-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1702-ND
Headers, Plugs and Sockets 281-1702-ND
"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block Pluggable, 2Pos, 22-20Awg; Color Weidmuller - 34C6882 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2Pos, 22-20Awg; Color Weidmuller
34C6882
Terminal Block Pluggable, 2Pos, 22-20Awg; Color Weidmuller 34C6882
TERMINAL BLOCK PLUGGABLE, 2POS, 22-20AWG; Color:Black; Connector Mounting:Cable; Connector Type:Pluggable Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:No; Mounting Type:PC Board RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2POS, 22-20AWG; Color:Black; Connector Mounting:Cable; Connector Type:Pluggable Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:No; Mounting Type:PC Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1702-ND 34C6882
Product Name Headers, Plugs and Sockets Terminal Block Pluggable, 2Pos, 22-20Awg; Color Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NANF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details