CONN TERM BLK FEED THRU 10-26AWG
TERMINAL BLOCK, DIN RAIL, 3POS, 10AWG; No. of Positions:3Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8263013 | 281-4746-ND | 97J9780 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Weidmuller |
| Termination Options | Clamp | Spring Clamp | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Contacts Pitch | 6.10 mm (0.24 inches) | ||
| North American | 10 AWG | 10 to 26 AWG | 26 to 10 AWG |