Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1770780000

Description
TERM BLOCK PLUG 6POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1726-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1726-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1726-ND
TERM BLOCK PLUG 6POS 3.5MM

TERM BLOCK PLUG 6POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller - 34C6880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller
34C6880
Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller 34C6880
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1726-ND 34C6880
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 6 Position, 22-20Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Insulation Displacement
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 80 C (-58 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX00T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details