Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1770760000

Description
TERM BLOCK PLUG 4POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1725-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1725-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1725-ND
TERM BLOCK PLUG 4POS 3.5MM

TERM BLOCK PLUG 4POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 22-20Awg; Pitch Spacing Weidmuller - 34C6878 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 22-20Awg; Pitch Spacing Weidmuller
34C6878
Terminal Block Pluggable, 4 Position, 22-20Awg; Pitch Spacing Weidmuller 34C6878
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:IDC; Rated Current:7A; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1725-ND 34C6878
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 22-20Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Insulation Displacement
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 80 C (-58 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blk/Strip Wiring Dev - 15663 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details
Barrier Strips - 1-1546399-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details