Weidmuller Headers, Plugs and Sockets 1770730000

Description
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° and 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° and 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1722-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1722-ND
Headers, Plugs and Sockets 281-1722-ND
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° and 270° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° and 270° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block Pluggable, 8Pos, 22-10Awg; Color Weidmuller - 34C6875 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8Pos, 22-10Awg; Color Weidmuller
34C6875
Terminal Block Pluggable, 8Pos, 22-10Awg; Color Weidmuller 34C6875
TERMINAL BLOCK PLUGGABLE, 8POS, 22-10AWG; Color:Black; Connector Mounting:Cable; Connector Type:Pluggable Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:Yes; Mounting Type:PC Board RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8POS, 22-10AWG; Color:Black; Connector Mounting:Cable; Connector Type:Pluggable Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:Yes; Mounting Type:PC Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1722-ND 34C6875
Product Name Headers, Plugs and Sockets Terminal Block Pluggable, 8Pos, 22-10Awg; Color Weidmuller
Geometry Right Angle; 90° and 270°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details