Weidmuller Terminal Block Pluggable, 5Pos, 22-20Awg; Product Range Weidmuller 1770700000

Description
TERMINAL BLOCK PLUGGABLE, 5POS, 22-20AWG; Product Range:BLIDCB 3.5 Series; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 5POS, 22-20AWG; Product Range:BLIDCB 3.5 Series; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 5Pos, 22-20Awg; Product Range Weidmuller - 34C6873 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5Pos, 22-20Awg; Product Range Weidmuller
34C6873
Terminal Block Pluggable, 5Pos, 22-20Awg; Product Range Weidmuller 34C6873
TERMINAL BLOCK PLUGGABLE, 5POS, 22-20AWG; Product Range:BLIDCB 3.5 Series; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:20AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5POS, 22-20AWG; Product Range:BLIDCB 3.5 Series; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6873
Product Name Terminal Block Pluggable, 5Pos, 22-20Awg; Product Range Weidmuller
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Bulkhead Receptacle, Female - SALE-9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details