Weidmuller Din Rail, Channel 1770360000

Description
Terminal Block Connector 3 Position Feed Through Beige 10-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Beige 10-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-2947-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-2947-ND
Din Rail, Channel 281-2947-ND
Terminal Block Connector 3 Position Feed Through Beige 10-26 AWG

Terminal Block Connector 3 Position Feed Through Beige 10-26 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Box Product Status: Active Type: Feed Through Number of Positions: 3 Number of Levels: 1 Terminal - Width: 6.1mm Termination Style: Push In, Spring

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Package: Box
Product Status: Active
Type: Feed Through
Number of Positions: 3
Number of Levels: 1
Terminal - Width: 6.1mm
Termination Style: Push In, Spring

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2947-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - NA9N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DIN Connectors - 1831798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details