Weidmuller Terminal Blocks - Wire to Board 1769990000

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1577-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1577-ND
Terminal Blocks - Wire to Board 281-1577-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 24 Position, 24-12Awg; Pitch Spacing Weidmuller - 34C6869 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 24 Position, 24-12Awg; Pitch Spacing Weidmuller
34C6869
Terminal Block, Pcb, 24 Position, 24-12Awg; Pitch Spacing Weidmuller 34C6869
TERMINAL BLOCK, PCB, 24 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:24Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 24 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:24Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1577-ND 34C6869
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 24 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HB-952-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Blk/Strip Wiring Dev - 15668 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 1
Current Rating 30 amps
View Details