Weidmuller Terminal Blocks - Wire to Board 1769960000

Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1575-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1575-ND
Terminal Blocks - Wire to Board 281-1575-ND
TERM BLK 5P SIDE ENT 5.08MM PCB

TERM BLK 5P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 15 Position, 24-12Awg; Pitch Spacing Weidmuller - 34C6867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 15 Position, 24-12Awg; Pitch Spacing Weidmuller
34C6867
Terminal Block, Pcb, 15 Position, 24-12Awg; Pitch Spacing Weidmuller 34C6867
TERMINAL BLOCK, PCB, 15 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:15Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 15 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:15Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1575-ND 34C6867
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 15 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PCB Terminal Blocks - 1-1986816-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 339202 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Current Rating 10 amps
View Details