Weidmuller Terminal Blocks - Wire to Board 1769950000

Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1574-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1574-ND
Terminal Blocks - Wire to Board 281-1574-ND
TERM BLK 4P SIDE ENT 5.08MM PCB

TERM BLK 4P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller - 34C6866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller
34C6866
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller 34C6866
TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1574-ND 34C6866
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data