Weidmuller Terminal Blocks - Wire to Board 1769930000

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1572-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1572-ND
Terminal Blocks - Wire to Board 281-1572-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller - 34C6864 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller
34C6864
Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller 34C6864
TERMINAL BLOCK, PCB, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1572-ND 34C6864
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217124-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Connection Products - 1492-IFM40D24-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers