Weidmuller Wire to Board 1769800000

Description
"20 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet
Description
"20 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1769800000-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1769800000-ND
Wire to Board 1769800000-ND
"20 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

"20 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Lm3R 5.08/90/60 Or Rohs Compliant Weidmuller - 22K8792 - Newark, An Avnet Company
Chicago, IL, United States
Lm3R 5.08/90/60 Or Rohs Compliant Weidmuller
22K8792
Lm3R 5.08/90/60 Or Rohs Compliant Weidmuller 22K8792
LM3R 5.08/90/60 OR ROHS COMPLIANT: YES

LM3R 5.08/90/60 OR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1769800000-ND 22K8792
Product Name Wire to Board Lm3R 5.08/90/60 Or Rohs Compliant Weidmuller
Termination Screw - Clamping Yoke, Tension Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers