Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LM
Positions Per Level: 16
Number of Levels: 3
Pitch: 0.200" (5.08mm)
Package: Bulk
Mating Orientation: Horizontal with Board
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"16 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
48 Pos Terminal Block, 300V, 10A, 5.08mm Pitch, ST Thru-Hole Product overview: 1769760000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1769760000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-4744-ND | 371-1769760000 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board | 300V 10A Electronic Connector |
| Connector Type | Wire to Board Connector | ||
| Termination | Screw - Clamping Yoke, Tension Sleeve | Screw | |
| Mounting | Through Hole | ||
| Contact Pitch | 5.08 mm (0.2000 inch) |