Weidmuller Terminal Blocks - Wire to Board 1769160000

Description
TERM BLK 10P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1570-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1570-ND
Terminal Blocks - Wire to Board 281-1570-ND
TERM BLK 10P SIDE ENT 5.08MM PCB

TERM BLK 10P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 20 Position, 24-12Awg; Pitch Spacing Weidmuller - 55H2545 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 20 Position, 24-12Awg; Pitch Spacing Weidmuller
55H2545
Terminal Block, Pcb, 20 Position, 24-12Awg; Pitch Spacing Weidmuller 55H2545
TERMINAL BLOCK, PCB, 20 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:20Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 20 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:20Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1570-ND 55H2545
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 20 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.16 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2458 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details