Weidmuller Terminal Blocks - Wire to Board 1769140000

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1569-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1569-ND
Terminal Blocks - Wire to Board 281-1569-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller - 34C6863 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller
34C6863
Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller 34C6863
TERMINAL BLOCK, PCB, 16 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1569-ND 34C6863
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0D1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2000-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details