TERM BLK 2P SIDE ENT 5.08MM PCB
TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1564-ND | 26M8350 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | |
| # of Contacts | 2 |