Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1768950000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LM Positions Per Level: 12 Number of Levels: 2 Pitch: 0.200" (5.08mm) Package: Bulk Mating Orientation: Horizontal with Board Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LM Positions Per Level: 12 Number of Levels: 2 Pitch: 0.200" (5.08mm) Package: Bulk Mating Orientation: Horizontal with Board Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LM Positions Per Level: 12 Number of Levels: 2 Pitch: 0.200" (5.08mm) Package: Bulk Mating Orientation: Horizontal with Board Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LM
Positions Per Level: 12
Number of Levels: 2
Pitch: 0.200" (5.08mm)
Package: Bulk
Mating Orientation: Horizontal with Board
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lm2N 5.08/90/24 Or Rohs Compliant Weidmuller - 64J7434 - Newark, An Avnet Company
Chicago, IL, United States
Lm2N 5.08/90/24 Or Rohs Compliant Weidmuller
64J7434
Lm2N 5.08/90/24 Or Rohs Compliant Weidmuller 64J7434
LM2N 5.08/90/24 OR ROHS COMPLIANT: YES

LM2N 5.08/90/24 OR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 64J7434
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Lm2N 5.08/90/24 Or Rohs Compliant Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details