TERM BLK 7P SIDE ENT 5.08MM PCB
TB, WIRE TO BRD, 14POS, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:14Position
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4743-ND | 57J2559 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 14Pos, 24-14Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | |
| # of Contacts | 7 |