Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1768800000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 4 Number of Levels: 2 Termination Style: Push In, Spring Current - IEC: 20 A Package: Bulk Product Status: Active Terminal - Width: 5.1mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 4 Number of Levels: 2 Termination Style: Push In, Spring Current - IEC: 20 A Package: Bulk Product Status: Active Terminal - Width: 5.1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 4 Number of Levels: 2 Termination Style: Push In, Spring Current - IEC: 20 A Package: Bulk Product Status: Active Terminal - Width: 5.1mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Number of Positions: 4
Number of Levels: 2
Termination Style: Push In, Spring
Current - IEC: 20 A
Package: Bulk
Product Status: Active
Terminal - Width: 5.1mm

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
369-1768800000
Electronic Connector 369-1768800000
CONN TERM BLK FEED THRU 14-26AWG Product overview: 1768800000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1768800000 can be used for catalog matching and distributor lookup.

CONN TERM BLK FEED THRU 14-26AWG Product overview: 1768800000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1768800000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zdk 2.5 Em Weidmuller - 21M0084 - Newark, An Avnet Company
Chicago, IL, United States
Zdk 2.5 Em Weidmuller
21M0084
Zdk 2.5 Em Weidmuller 21M0084
ZDK 2.5 EM

ZDK 2.5 EM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-1768800000 21M0084
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Electronic Connector Zdk 2.5 Em Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details