Weidmuller DIN Rail Terminal Blocks 1768320000

Description
Weidmüller 1768320000
Request a Quote Datasheet
Description
Weidmüller 1768320000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8262981 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8262981
DIN Rail Terminal Blocks 8262981
Weidmüller 1768320000

Weidmüller 1768320000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3715-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3715-ND
Terminal Blocks - Din Rail, Channel 281-3715-ND
CONN TERM BLK FEED THRU 4-14 AWG

CONN TERM BLK FEED THRU 4-14 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 4Awg; No. Of Positions Weidmuller - 72J7639 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 4Awg; No. Of Positions Weidmuller
72J7639
Terminal Block, Din Rail, 3Pos, 4Awg; No. Of Positions Weidmuller 72J7639
TERMINAL BLOCK, DIN RAIL, 3POS, 4AWG; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Tension Clamp; Rated Current:76A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 4AWG; No. of Positions:3Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Tension Clamp; Rated Current:76A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8262981 281-3715-ND 72J7639
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 4Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 12.10 mm (0.48 inches)
North American 4 AWG 4 to 14 AWG 14 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers