Weidmuller Din Rail, Channel 1768000000

Description
Terminal Block Connector 7 Position Feed Through, Isolated Beige 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 7 Position Feed Through, Isolated Beige 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-3758-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3758-ND
Din Rail, Channel 281-3758-ND
Terminal Block Connector 7 Position Feed Through, Isolated Beige 12-26 AWG

Terminal Block Connector 7 Position Feed Through, Isolated Beige 12-26 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through, Isolated Number of Levels: 4; 1 Grounded Termination Style: Push In, Spring Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through, Isolated
Number of Levels: 4; 1 Grounded
Termination Style: Push In, Spring
Package: Bulk
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3758-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Male, Adapter - SALE-9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details