Weidmuller Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1767700000

Description
Win Source Part Number: 1380574-1767700000 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 57 A Voltage - IEC: 800V Current - UL: 60 A Voltage - UL: 600V Wire Gauge or Range - AWG: 6-16 AWG Wire Gauge or Range - mm2: 1.5-16mm² Color: Blue Package: Bulk Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Terminal - Width: 10.1mm Stripping Length: 18mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmuller Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380574-1767700000 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 57 A Voltage - IEC: 800V Current - UL: 60 A Voltage - UL: 600V Wire Gauge or Range - AWG: 6-16 AWG Wire Gauge or Range - mm2: 1.5-16mm² Color: Blue Package: Bulk Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Terminal - Width: 10.1mm Stripping Length: 18mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmuller Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1380574-1767700000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1380574-1767700000
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1380574-1767700000
Win Source Part Number: 1380574-1767700000 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 57 A Voltage - IEC: 800V Current - UL: 60 A Voltage - UL: 600V Wire Gauge or Range - AWG: 6-16 AWG Wire Gauge or Range - mm2: 1.5-16mm² Color: Blue Package: Bulk Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Terminal - Width: 10.1mm Stripping Length: 18mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmuller Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380574-1767700000
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Series: Z
Type: Feed Through
Number of Positions: 3
Number of Levels: 1
Termination Style: Push In, Spring
Current - IEC: 57 A
Voltage - IEC: 800V
Current - UL: 60 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 6-16 AWG
Wire Gauge or Range - mm2: 1.5-16mm²
Color: Blue
Package: Bulk
Material - Insulation: Thermoplastic, Wemid
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Terminal - Width: 10.1mm
Stripping Length: 18mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Weidmuller
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Zdu 10/3An Bl Weidmuller - 61K8354 - Newark, An Avnet Company
Chicago, IL, United States
Zdu 10/3An Bl Weidmuller
61K8354
Zdu 10/3An Bl Weidmuller 61K8354
ZDU 10/3AN BL

ZDU 10/3AN BL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1380574-1767700000 61K8354
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Zdu 10/3An Bl Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers