Weidmuller DIN Rail Terminal Blocks 1767690000

Description
Weidmüller 1767690000
Request a Quote Datasheet
Description
Weidmüller 1767690000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8262978 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8262978
DIN Rail Terminal Blocks 8262978
Weidmüller 1767690000

Weidmüller 1767690000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3687-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3687-ND
Terminal Blocks - Din Rail, Channel 281-3687-ND
CONN TERM BLK FEED THRU 6-16 AWG

CONN TERM BLK FEED THRU 6-16 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 6Awg; No. Of Positions Weidmuller - 61K8353 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 6Awg; No. Of Positions Weidmuller
61K8353
Terminal Block, Din Rail, 3Pos, 6Awg; No. Of Positions Weidmuller 61K8353
TERMINAL BLOCK, DIN RAIL, 3POS, 6AWG; No. of Positions:3Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Tension Clamp; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 6AWG; No. of Positions:3Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Tension Clamp; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8262978 281-3687-ND 61K8353
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 10.10 mm (0.40 inches)
North American 6 AWG 6 to 16 AWG 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double potential terminal block - 2002-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details