Weidmuller Terminal Blocks - Din Rail, Channel 1767670000

Description
CONN TERM BLK GROUND 6-16 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 6-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3701-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3701-ND
Terminal Blocks - Din Rail, Channel 281-3701-ND
CONN TERM BLK GROUND 6-16 AWG

CONN TERM BLK GROUND 6-16 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 6Awg; No. Of Positions Weidmuller - 61K8352 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 6Awg; No. Of Positions Weidmuller
61K8352
Terminal Block, Din Rail, 3Pos, 6Awg; No. Of Positions Weidmuller 61K8352
TERMINAL BLOCK, DIN RAIL, 3POS, 6AWG; No. of Positions:3Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 6AWG; No. of Positions:3Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3701-ND 61K8352
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-RTG-C - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature)
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-676 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers