Weidmuller Terminal Blocks - Wire to Board 1764990000

Description
TERM BLK 12POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 12POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1595-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1595-ND
Terminal Blocks - Wire to Board 281-1595-ND
TERM BLK 12POS 45DEG 5.08MM PCB

TERM BLK 12POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 36 Position, 24-14Awg; Pitch Spacing Weidmuller - 14C0246 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 36 Position, 24-14Awg; Pitch Spacing Weidmuller
14C0246
Terminal Block, Pcb, 36 Position, 24-14Awg; Pitch Spacing Weidmuller 14C0246
TERMINAL BLOCK, PCB, 36 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:36Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 36 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:36Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1595-ND 14C0246
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 36 Position, 24-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 12
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CSA, CE-2, cRUus, ukca, EAC-1, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 1217136-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details