Weidmuller Terminal Blocks - Wire to Board 1764960000

Description
TERM BLOCK 8POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1594-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1594-ND
Terminal Blocks - Wire to Board 281-1594-ND
TERM BLOCK 8POS 45DEG 5.08MM PCB

TERM BLOCK 8POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 24 Position, 16-12Awg; Pitch Spacing Weidmuller - 14C0243 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 24 Position, 16-12Awg; Pitch Spacing Weidmuller
14C0243
Terminal Block, Pcb, 24 Position, 16-12Awg; Pitch Spacing Weidmuller 14C0243
TERMINAL BLOCK, PCB, 24 POSITION, 16-12AWG; Pitch Spacing:5.08mm; No. of Positions:24Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 24 POSITION, 16-12AWG; Pitch Spacing:5.08mm; No. of Positions:24Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1594-ND 14C0243
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 24 Position, 16-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 8
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.009 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers